ebm-papst Inc. Centrifugal Fans RL90-18/50

Description
ebm-papst RL90-18/50 Centrifugal Fan
Request a Quote
Description
ebm-papst RL90-18/50 Centrifugal Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 482077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
482077
Centrifugal Fans 482077
ebm-papst RL90-18/50 Centrifugal Fan

ebm-papst RL90-18/50 Centrifugal Fan

Supplier's Site
Ac Flat Pack Blower, 121 X 37Mm, 230V; Blower Type Ebm-Papst - 86K9774 - Newark, An Avnet Company
Chicago, IL, United States
Ac Flat Pack Blower, 121 X 37Mm, 230V; Blower Type Ebm-Papst
86K9774
Ac Flat Pack Blower, 121 X 37Mm, 230V; Blower Type Ebm-Papst 86K9774
AC FLAT PACK BLOWER, 121 X 37MM, 230V; Blower Type:Flatpak; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:121mm; External Depth:37mm; Air Flow - CFM:23.5CFM; Air Flow - m3/min:0.67m³/min; Noise Rating:56dBA; Power Rating:20WRoHS Compliant: Yes

AC FLAT PACK BLOWER, 121 X 37MM, 230V; Blower Type:Flatpak; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:121mm; External Depth:37mm; Air Flow - CFM:23.5CFM; Air Flow - m3/min:0.67m³/min; Noise Rating:56dBA; Power Rating:20WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 482077 86K9774
Product Name Centrifugal Fans Ac Flat Pack Blower, 121 X 37Mm, 230V; Blower Type Ebm-Papst
Fan / Blower Diameter 4.7 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fans - Centrifugal Backward Curved -  - New York Blower Company (The)
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Dirty
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details