ebm-papst Inc. AC Fans RL90-18/06

Description
Fan Blower, Flatpak 115VAC Square - 121mm L x 121mm H Ball 24.7 CFM (0.692m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower, Flatpak 115VAC Square - 121mm L x 121mm H Ball 24.7 CFM (0.692m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2437-ND - DigiKey
Thief River Falls, MN, United States
Fan Blower, Flatpak 115VAC Square - 121mm L x 121mm H Ball 24.7 CFM (0.692m³/min) 2 Wire Leads

Fan Blower, Flatpak 115VAC Square - 121mm L x 121mm H Ball 24.7 CFM (0.692m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - RL90-18/06 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
RL90-18/06
Fans, Thermal Management - Fans - AC Fans RL90-18/06
FAN BLWR FLATPAK 121X37MM 115VAC

FAN BLWR FLATPAK 121X37MM 115VAC

Supplier's Site
FAN, FLATPAK AC - 70105004 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, FLATPAK AC
70105004
FAN, FLATPAK AC 70105004
Features: Housing of Fiberglass Reinforced Plastic (PC) and Galvanized Steel Plate, Impeller of Fiberglass Reinforced Plastic (PA) Shaded-Pole Motor Clockwise Rotation Viewed from Rotor, Air Output through Housing Window Capable of 50 Hz Operation Electrical Connection Via Two Leads 22 AWG, TR 32, 12.2 In. (310 mm) Mass: 24.0 Oz. (680 g) RL90-18/00 — Sleeve Bearings RL90-18/06 — Ball Bearings

Features:

  • Housing of Fiberglass Reinforced Plastic (PC) and Galvanized Steel Plate, Impeller of Fiberglass Reinforced Plastic (PA)
  • Shaded-Pole Motor
  • Clockwise Rotation Viewed from Rotor, Air Output through Housing Window
  • Capable of 50 Hz Operation
  • Electrical Connection Via Two Leads 22 AWG, TR 32, 12.2 In. (310 mm)
  • Mass: 24.0 Oz. (680 g)
  • RL90-18/00 — Sleeve Bearings
  • RL90-18/06 — Ball Bearings
Supplier's Site
Sheung Wan, Hong Kong
AC Fans
RL90-18/06
AC Fans RL90-18/06
AC Fans AC Centrifugal Fan, 121x121x37mm, 115VAC, 24.7CFM, 19.5W, 2550RPM, Ball Bearing

AC Fans AC Centrifugal Fan, 121x121x37mm, 115VAC, 24.7CFM, 19.5W, 2550RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2437-ND RL90-18/06 70105004 RL90-18/06
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans FAN, FLATPAK AC AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.7 SCFM (41.98 m³/hr) 24.7 SCFM (41.98 m³/hr) 24.7 SCFM (41.98 m³/hr)
Maximum Sound Level 60 dbA 60 dbA 60 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PFA30000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details