ebm-papst Inc. Dc Flat Pack Blower, 97 X 33Mm, 12V; Blower Type Ebm-Papst RL65-21/12/2

Description
DC FLAT PACK BLOWER, 97 X 33MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:93.5mm; External Depth:33mm; Air Flow - CFM:39CFM; Air Flow - m3/min:0.931m³/min; Noise Rating:62dBA; Power Rating:15.6W RoHS Compliant: Yes
Datasheet
Description
DC FLAT PACK BLOWER, 97 X 33MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:93.5mm; External Depth:33mm; Air Flow - CFM:39CFM; Air Flow - m3/min:0.931m³/min; Noise Rating:62dBA; Power Rating:15.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Flat Pack Blower, 97 X 33Mm, 12V; Blower Type Ebm-Papst - 86K9770 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 97 X 33Mm, 12V; Blower Type Ebm-Papst
86K9770
Dc Flat Pack Blower, 97 X 33Mm, 12V; Blower Type Ebm-Papst 86K9770
DC FLAT PACK BLOWER, 97 X 33MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:93.5mm; External Depth:33mm; Air Flow - CFM:39CFM; Air Flow - m3/min:0.931m³/min; Noise Rating:62dBA; Power Rating:15.6W RoHS Compliant: Yes

DC FLAT PACK BLOWER, 97 X 33MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:93.5mm; External Depth:33mm; Air Flow - CFM:39CFM; Air Flow - m3/min:0.931m³/min; Noise Rating:62dBA; Power Rating:15.6W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 97x93.5x33mm, 12VDC, 33CFM, 15W, 4500RPM, Sensor Signal

Blowers DC Centrifugal Fan, 97x93.5x33mm, 12VDC, 33CFM, 15W, 4500RPM, Sensor Signal

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 86K9770 RL65-21/12/2
Product Name Dc Flat Pack Blower, 97 X 33Mm, 12V; Blower Type Ebm-Papst Blowers
Air Flow Rate 39 SCFM (66.29 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9211672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 7.0 inch (177 mm)
Air Flow Rate 64 SCFM (108 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details