ebm-papst Inc. DC Brushless Fans (BLDC) RL65-21/12/2

Description
Fan Blower 12VDC Rectangular/Rounded - 97mm L x 93.5mm H Ball 32.9 CFM (0.921m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Blower 12VDC Rectangular/Rounded - 97mm L x 93.5mm H Ball 32.9 CFM (0.921m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1150-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1150-ND
DC Brushless Fans (BLDC) 381-1150-ND
Fan Blower 12VDC Rectangular/Rounded - 97mm L x 93.5mm H Ball 32.9 CFM (0.921m³/min) 3 Wire Leads

Fan Blower 12VDC Rectangular/Rounded - 97mm L x 93.5mm H Ball 32.9 CFM (0.921m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - RL65-21/12/2 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
RL65-21/12/2
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) RL65-21/12/2
FAN BLOWER 97X33MM 12VDC WIRE

FAN BLOWER 97X33MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1150-ND RL65-21/12/2
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.9 SCFM (55.92 m³/hr) 32.9 SCFM (55.92 m³/hr)
Maximum Sound Level 62 dbA 62 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
4010-5 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details