Fan Blower 12VDC Square/Rounded - 75mm L x 75mm H Ball 16.5 CFM (0.462m³/min) 3 Wire Leads
DC FlatPak - Radial Blower
FAN BLOWER 75.2X27MM 12VDC WIRE
FAN BLOWER 75X27MM 12VDC WIRE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2431-ND | 33P6083 | RL48-19/12/2 | RL48-19/12/2 |
| Product Name | DC Brushless Fans (BLDC) | Dc Flatpak Radial Blower Ebm-Papst | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 16.5 SCFM (28.05 m³/hr) | 16.5 SCFM (28.05 m³/hr) | 16.5 SCFM (28.05 m³/hr) | |
| Maximum Sound Level | 51 dbA | 51 dbA | 51 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts |