ebm-papst Inc. Dc Flat Pack Blower, 76 X 27Mm, 24V; Blower Type Ebm-Papst RL-48-19/14

Description
DC FLAT PACK BLOWER, 76 X 27MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:76mm; External Depth:27mm; Air Flow - CFM:16.5CFM; Air Flow - m3/min:0.47m³/min; Noise Rating:57dBA; Power Rating:5W RoHS Compliant: Yes
Description
DC FLAT PACK BLOWER, 76 X 27MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:76mm; External Depth:27mm; Air Flow - CFM:16.5CFM; Air Flow - m3/min:0.47m³/min; Noise Rating:57dBA; Power Rating:5W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Flat Pack Blower, 76 X 27Mm, 24V; Blower Type Ebm-Papst - 86K9766 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 76 X 27Mm, 24V; Blower Type Ebm-Papst
86K9766
Dc Flat Pack Blower, 76 X 27Mm, 24V; Blower Type Ebm-Papst 86K9766
DC FLAT PACK BLOWER, 76 X 27MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:76mm; External Depth:27mm; Air Flow - CFM:16.5CFM; Air Flow - m3/min:0.47m³/min; Noise Rating:57dBA; Power Rating:5W RoHS Compliant: Yes

DC FLAT PACK BLOWER, 76 X 27MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:76mm; External Depth:27mm; Air Flow - CFM:16.5CFM; Air Flow - m3/min:0.47m³/min; Noise Rating:57dBA; Power Rating:5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 86K9766
Product Name Dc Flat Pack Blower, 76 X 27Mm, 24V; Blower Type Ebm-Papst
Air Flow Rate 16 SCFM (28.05 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Blower PTA9725-A - PTA9725LH24B-A - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details