ebm-papst Inc. Centrifugal Fans RG90-18/56

Description
ebm-papst RG90-18/56 Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst RG90-18/56 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 813525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
813525
Centrifugal Fans 813525
ebm-papst RG90-18/56 Centrifugal Fan

ebm-papst RG90-18/56 Centrifugal Fan

Supplier's Site
Ac Flat Pack Blower, 135 X 38Mm, 230V; Blower Type Ebm-Papst - 86K9765 - Newark, An Avnet Company
Chicago, IL, United States
Ac Flat Pack Blower, 135 X 38Mm, 230V; Blower Type Ebm-Papst
86K9765
Ac Flat Pack Blower, 135 X 38Mm, 230V; Blower Type Ebm-Papst 86K9765
AC FLAT PACK BLOWER, 135 X 38MM, 230V; Blower Type:Radial; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:31.8CFM; Air Flow - m3/min:0.9m³/min; Noise Rating:58dBA; Power Rating:22W RoHS Compliant: Yes

AC FLAT PACK BLOWER, 135 X 38MM, 230V; Blower Type:Radial; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:31.8CFM; Air Flow - m3/min:0.9m³/min; Noise Rating:58dBA; Power Rating:22W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers
RG90-18/56
Blowers RG90-18/56
Blowers AC Centrifugal Fan, 135x135x38mm, 230VAC, 31.8CFM, 22W, 2200RPM, Ball Bearing

Blowers AC Centrifugal Fan, 135x135x38mm, 230VAC, 31.8CFM, 22W, 2200RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 813525 86K9765 RG90-18/56
Product Name Centrifugal Fans Ac Flat Pack Blower, 135 X 38Mm, 230V; Blower Type Ebm-Papst Blowers
Fan / Blower Diameter 5.3 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.9 inch (176 mm)
Air Flow Rate 92 SCFM (156 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details