Fan Blower, Centrifugal 24VDC Square - 135mm L x 135mm H Ball 32.4 CFM (0.907m³/min) 2 Wire Leads
FAN BLOWER CF 135X38MM 24VDC
DC FLATPAK - RADIAL BLOWER ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3181-ND | RG90-18/14N | 79AH6028 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Flatpak Radial Blower Rohs Compliant Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 32.4 SCFM (55.07 m³/hr) | 32.4 SCFM (55.07 m³/hr) | |
| Maximum Sound Level | 55 dbA | 55 dbA | |
| Nominal Voltage | 24 volts | 24 volts | |
| Voltage Range | 24 volts |