ebm-papst Inc. Dc Flat Pack Blower, 135 X 38Mm, 12V; Blower Type Ebm-Papst RG90-18/12N

Description
DC FLAT PACK BLOWER, 135 X 38MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:32.4CFM; Air Flow - m3/min:0.91m³/min; Noise Rating:55dBA; Power Rating:6W RoHS Compliant: Yes
Datasheet
Description
DC FLAT PACK BLOWER, 135 X 38MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:32.4CFM; Air Flow - m3/min:0.91m³/min; Noise Rating:55dBA; Power Rating:6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Flat Pack Blower, 135 X 38Mm, 12V; Blower Type Ebm-Papst - 86K9762 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 135 X 38Mm, 12V; Blower Type Ebm-Papst
86K9762
Dc Flat Pack Blower, 135 X 38Mm, 12V; Blower Type Ebm-Papst 86K9762
DC FLAT PACK BLOWER, 135 X 38MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:32.4CFM; Air Flow - m3/min:0.91m³/min; Noise Rating:55dBA; Power Rating:6W RoHS Compliant: Yes

DC FLAT PACK BLOWER, 135 X 38MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:32.4CFM; Air Flow - m3/min:0.91m³/min; Noise Rating:55dBA; Power Rating:6W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 135x135x38mm, 12VDC, 32.4CFM, 55dBA, 6W, Ball Bearing, Leadwires

Blowers DC Centrifugal Fan, 135x135x38mm, 12VDC, 32.4CFM, 55dBA, 6W, Ball Bearing, Leadwires

Buy Now Datasheet
Blower; DC Radial; VDC; 6 W; 55 dBA; Ball; 32.4 CFM; Wire Leaded; 75 degC (Max. - 70105441 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower; DC Radial; VDC; 6 W; 55 dBA; Ball; 32.4 CFM; Wire Leaded; 75 degC (Max.
70105441
Blower; DC Radial; VDC; 6 W; 55 dBA; Ball; 32.4 CFM; Wire Leaded; 75 degC (Max. 70105441
Wiring: 22 AWG 13.4" (340 mm) leads Features: Air Enters Through Center of Impeller and Exhausts Through Port in Housing Mount in Any Position Can Be Used for Either Pressurizing or Evacuating Excellent for Spot Cooling Ball Bearing Construction UL, CSA and VDE Approved

Wiring: 22 AWG 13.4" (340 mm) leads
Features:

  • Air Enters Through Center of Impeller and Exhausts Through Port in Housing
  • Mount in Any Position
  • Can Be Used for Either Pressurizing or Evacuating
  • Excellent for Spot Cooling
  • Ball Bearing Construction
  • UL, CSA and VDE Approved
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 86K9762 RG90-18/12N 70105441
Product Name Dc Flat Pack Blower, 135 X 38Mm, 12V; Blower Type Ebm-Papst Blowers Blower; DC Radial; VDC; 6 W; 55 dBA; Ball; 32.4 CFM; Wire Leaded; 75 degC (Max.
Air Flow Rate 32 SCFM (55.07 m³/hr) 32 SCFM (55.07 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 315 SCFM (536 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details