ebm-papst Inc. Ac Flat Pack Blower, 135 X 38Mm, 115V; Blower Type Ebm-Papst RG90-18/06

Description
AC FLAT PACK BLOWER, 135 X 38MM, 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:27.7CFM; Air Flow - m3/min:0.78m³/min; Noise Rating:62dBA; Power Rating:22W RoHS Compliant: Yes
Datasheet
Description
AC FLAT PACK BLOWER, 135 X 38MM, 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:27.7CFM; Air Flow - m3/min:0.78m³/min; Noise Rating:62dBA; Power Rating:22W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Flat Pack Blower, 135 X 38Mm, 115V; Blower Type Ebm-Papst - 86K9761 - Newark, An Avnet Company
Chicago, IL, United States
Ac Flat Pack Blower, 135 X 38Mm, 115V; Blower Type Ebm-Papst
86K9761
Ac Flat Pack Blower, 135 X 38Mm, 115V; Blower Type Ebm-Papst 86K9761
AC FLAT PACK BLOWER, 135 X 38MM, 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:27.7CFM; Air Flow - m3/min:0.78m³/min; Noise Rating:62dBA; Power Rating:22W RoHS Compliant: Yes

AC FLAT PACK BLOWER, 135 X 38MM, 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:27.7CFM; Air Flow - m3/min:0.78m³/min; Noise Rating:62dBA; Power Rating:22W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers
RG90-18/06
Blowers RG90-18/06
Blowers AC Centrifugal Fan, 135x135x38mm, 115VAC, 28CFM, 22W, 1900RPM, 60dBA, Ball Bearing

Blowers AC Centrifugal Fan, 135x135x38mm, 115VAC, 28CFM, 22W, 1900RPM, 60dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 86K9761 RG90-18/06
Product Name Ac Flat Pack Blower, 135 X 38Mm, 115V; Blower Type Ebm-Papst Blowers
Air Flow Rate 28 SCFM (47.08 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 368 SCFM (625 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details