ebm-papst Inc. AC Fans RG90-18/06

Description
Fan Blower, Flatpak 115VAC Square - 135mm L x 135mm H Ball 27.7 CFM (0.776m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower, Flatpak 115VAC Square - 135mm L x 135mm H Ball 27.7 CFM (0.776m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2428-ND - DigiKey
Thief River Falls, MN, United States
Fan Blower, Flatpak 115VAC Square - 135mm L x 135mm H Ball 27.7 CFM (0.776m³/min) 2 Wire Leads

Fan Blower, Flatpak 115VAC Square - 135mm L x 135mm H Ball 27.7 CFM (0.776m³/min) 2 Wire Leads

Buy Now Datasheet
AC FLATPACK FAN - 115V - CFM 28 - 70105438 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC FLATPACK FAN - 115V - CFM 28
70105438
AC FLATPACK FAN - 115V - CFM 28 70105438
Features: Air Enters Through Center of Impeller and Exhausts Through Port in Housing Mount in Any Position Can Be Used for Either Pressurizing or Evacuating Excellent for Spot Cooling Ball Bearing Construction 115 VAC Operation 50/60 Hz Operation UL, CSA and VDE Approved Wiring: 22 AWG 13.4" (340 mm) Leads

Features:

  • Air Enters Through Center of Impeller and Exhausts Through Port in Housing
  • Mount in Any Position
  • Can Be Used for Either Pressurizing or Evacuating
  • Excellent for Spot Cooling
  • Ball Bearing Construction
  • 115 VAC Operation
  • 50/60 Hz Operation
  • UL, CSA and VDE Approved
  • Wiring: 22 AWG 13.4" (340 mm) Leads
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - RG90-18/06 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
RG90-18/06
Fans, Thermal Management - Fans - AC Fans RG90-18/06
FAN BLWR FLATPAK 135X38MM 115VAC

FAN BLWR FLATPAK 135X38MM 115VAC

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2428-ND 70105438 RG90-18/06
Product Name AC Fans AC FLATPACK FAN - 115V - CFM 28 Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.7 SCFM (47.08 m³/hr) 27.7 SCFM (47.08 m³/hr) 27.7 SCFM (47.08 m³/hr)
Maximum Sound Level 60 dbA 60 dbA 60 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q591-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
3 suppliers
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 45W Stego - 24T1244 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details