BLOWER 226X226X85MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 381-RG190-39142TDMO-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 484 SCFM (822 m³/hr) |
| Nominal Voltage | 24 volts |
| Voltage Range | 24 volts |
| Blower/Fan Type | Tube Axial |