ebm-papst Inc. Centrifugal Fans RG160-28/56S

Description
ebm-papst RG160-28/56S Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst RG160-28/56S Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 813569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
813569
Centrifugal Fans 813569
ebm-papst RG160-28/56S Centrifugal Fan

ebm-papst RG160-28/56S Centrifugal Fan

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 220x220x56mm, 230VAC, 118.9CFM, 47W, 2750RPM, Ball Bearing

Blowers AC Centrifugal Fan, 220x220x56mm, 230VAC, 118.9CFM, 47W, 2750RPM, Ball Bearing

Buy Now Datasheet
Ac Flatpak Blower, 220 X 56Mm, 230V; Blower Type Ebm-Papst - 86K9760 - Newark, An Avnet Company
Chicago, IL, United States
Ac Flatpak Blower, 220 X 56Mm, 230V; Blower Type Ebm-Papst
86K9760
Ac Flatpak Blower, 220 X 56Mm, 230V; Blower Type Ebm-Papst 86K9760
AC FLATPAK BLOWER, 220 X 56MM, 230V; Blower Type:Radial; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:118.9CFM; Air Flow - m3/min:3.37m³/min; Noise Rating:66dBA; Power Rating:50W RoHS Compliant: Yes

AC FLATPAK BLOWER, 220 X 56MM, 230V; Blower Type:Radial; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:118.9CFM; Air Flow - m3/min:3.37m³/min; Noise Rating:66dBA; Power Rating:50W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 813569 RG160-28/56S 86K9760
Product Name Centrifugal Fans Blowers Ac Flatpak Blower, 220 X 56Mm, 230V; Blower Type Ebm-Papst
Fan / Blower Diameter 8.7 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2389002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.0 inch (380 mm)
Air Flow Rate 590 to 950 SCFM (1002 to 1614 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details