ebm-papst Inc. Centrifugal Fans RG160-28/18NU

Description
ebm-papst RG160-28/18NU Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst RG160-28/18NU Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 560908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
560908
Centrifugal Fans 560908
ebm-papst RG160-28/18NU Centrifugal Fan

ebm-papst RG160-28/18NU Centrifugal Fan

Supplier's Site
Centrifugal Fan, 220Mm, 48Vdc, 123Cfm; Blower Type Ebm-Papst - 40Y1542 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 220Mm, 48Vdc, 123Cfm; Blower Type Ebm-Papst
40Y1542
Centrifugal Fan, 220Mm, 48Vdc, 123Cfm; Blower Type Ebm-Papst 40Y1542
CENTRIFUGAL FAN, 220MM, 48VDC, 123CFM; Blower Type:Radial; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:123CFM; Air Flow - m3/min:3.48m³/min; Noise Rating:-; Power Rating:20W RoHS Compliant: Yes

CENTRIFUGAL FAN, 220MM, 48VDC, 123CFM; Blower Type:Radial; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:123CFM; Air Flow - m3/min:3.48m³/min; Noise Rating:-; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 220x220x56mm, 48VDC, 123CFM, 20W, 2850RPM, Ball Bearing, IP68

Blowers DC Centrifugal Fan, 220x220x56mm, 48VDC, 123CFM, 20W, 2850RPM, Ball Bearing, IP68

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 560908 40Y1542 RG160-28/18NU
Product Name Centrifugal Fans Centrifugal Fan, 220Mm, 48Vdc, 123Cfm; Blower Type Ebm-Papst Blowers
Fan / Blower Diameter 8.7 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 706 SCFM (1200 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details