ebm-papst Inc. Centrifugal Fans RG160-28/18N

Description
ebm-papst RG160-28/18N Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst RG160-28/18N Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 8257904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
8257904
Centrifugal Fans 8257904
ebm-papst RG160-28/18N Centrifugal Fan

ebm-papst RG160-28/18N Centrifugal Fan

Supplier's Site
Dc Flat Pack Blower, 220 X 56Mm, 48V; Blower Type Ebm-Papst - 86K9759 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 220 X 56Mm, 48V; Blower Type Ebm-Papst
86K9759
Dc Flat Pack Blower, 220 X 56Mm, 48V; Blower Type Ebm-Papst 86K9759
DC FLAT PACK BLOWER, 220 X 56MM, 48V; Blower Type:Radial; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:123CFM; Air Flow - m3/min:3.48m³/min; Noise Rating:66dBA; Power Rating:20W RoHS Compliant: Yes

DC FLAT PACK BLOWER, 220 X 56MM, 48V; Blower Type:Radial; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:123CFM; Air Flow - m3/min:3.48m³/min; Noise Rating:66dBA; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 220x220x56mm, 48VDC, 123CFM, 66dBA, 20W, Ball Bearing, Leadwires

Blowers DC Centrifugal Fan, 220x220x56mm, 48VDC, 123CFM, 66dBA, 20W, Ball Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 8257904 86K9759 RG160-28/18N
Product Name Centrifugal Fans Dc Flat Pack Blower, 220 X 56Mm, 48V; Blower Type Ebm-Papst Blowers
Fan / Blower Diameter 8.7 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Backward Curved Fan - N63-22556 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details