DC FLAT PACK BLOWER, 220 X 56MM, 24V; Blower Type:Flatpak; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:123CFM; Air Flow - m3/min:3.48m³/min; Noise Rating:66dBA; Power Rating:20W RoHS Compliant: Yes
Blowers DC Centrifugal Fan, 220x220x56mm, 24VDC, 123CFM, 66dBA, 20W, 2850RPM, Ball Bearing, Leadwires
Wiring: 22 AWG 12.8" (325 mm) leads.
Features:
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | 86K9758 | RG160-28/14N | 70105446 |
| Product Name | Dc Flat Pack Blower, 220 X 56Mm, 24V; Blower Type Ebm-Papst | Blowers | Blower; DC Radial; VDC; 20 W; 66 dBA; Ball; 123 CFM; Wire Leaded; 70 degC (Max. |
| Air Flow Rate | 123 SCFM (209 m³/hr) | 123 SCFM (209 m³/hr) |