ebm-papst Inc. Blowers RG160-28/06S

Description
Blowers AC Centrifugal Fan, 220x220x56mm, 115VAC, 131.3CFM, 50W, 3050RPM, 69dBA, Ball Bearing
Datasheet
Description
Blowers AC Centrifugal Fan, 220x220x56mm, 115VAC, 131.3CFM, 50W, 3050RPM, 69dBA, Ball Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 220x220x56mm, 115VAC, 131.3CFM, 50W, 3050RPM, 69dBA, Ball Bearing

Blowers AC Centrifugal Fan, 220x220x56mm, 115VAC, 131.3CFM, 50W, 3050RPM, 69dBA, Ball Bearing

Buy Now Datasheet
Ac Flat Pack Blower, 220 X 200 X 56Mm 115V; Blower Type Ebm-Papst - 86K9757 - Newark, An Avnet Company
Chicago, IL, United States
Ac Flat Pack Blower, 220 X 200 X 56Mm 115V; Blower Type Ebm-Papst
86K9757
Ac Flat Pack Blower, 220 X 200 X 56Mm 115V; Blower Type Ebm-Papst 86K9757
AC FLAT PACK BLOWER, 220 X 200 X 56MM 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:131.3CFM; Air Flow - m3/min:3.72m³/min; Noise Rating:6.9dBA; Depth:56mmRoHS Compliant: Yes

AC FLAT PACK BLOWER, 220 X 200 X 56MM 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:131.3CFM; Air Flow - m3/min:3.72m³/min; Noise Rating:6.9dBA; Depth:56mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number RG160-28/06S 86K9757
Product Name Blowers Ac Flat Pack Blower, 220 X 200 X 56Mm 115V; Blower Type Ebm-Papst
Air Flow Rate 131 SCFM (223 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details