ebm-papst Inc. Centrifugal Fans RG125-19/56

Description
ebm-papst RG125-19/56 Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst RG125-19/56 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 813547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
813547
Centrifugal Fans 813547
ebm-papst RG125-19/56 Centrifugal Fan

ebm-papst RG125-19/56 Centrifugal Fan

Supplier's Site
Ac Flat Pack Blower, 180 X 40Mm, 230V; Blower Type Ebm-Papst - 86K9756 - Newark, An Avnet Company
Chicago, IL, United States
Ac Flat Pack Blower, 180 X 40Mm, 230V; Blower Type Ebm-Papst
86K9756
Ac Flat Pack Blower, 180 X 40Mm, 230V; Blower Type Ebm-Papst 86K9756
AC FLAT PACK BLOWER, 180 X 40MM, 230V; Blower Type:Flatpak; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:40mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:58dBA; Power Rating:20WRoHS Compliant: Yes

AC FLAT PACK BLOWER, 180 X 40MM, 230V; Blower Type:Flatpak; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:40mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:58dBA; Power Rating:20WRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 180x180x40mm, 230VAC, 50.6CFM, 20W, 2550RPM, Ball Bearing

Blowers AC Centrifugal Fan, 180x180x40mm, 230VAC, 50.6CFM, 20W, 2550RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 813547 86K9756 RG125-19/56
Product Name Centrifugal Fans Ac Flat Pack Blower, 180 X 40Mm, 230V; Blower Type Ebm-Papst Blowers
Fan / Blower Diameter 7.1 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 24 SCFM (40 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details