ebm-papst RG125-19/12N Centrifugal Fan
Wiring: 22 AWG 12.2" (310 mm) leads.
Features:
Blowers DC Centrifugal Fan, 180x180x40mm, 12VDC, 51.5CFM, 5.2W, 2550RPM, Ball Bearing, Leadwires, Speed Signal
DC FLAT PACK BLOWER, 180 X 40MM, 12V; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:180mm; External Depth:40mm; Air Flow - CFM:51.5CFM; Air Flow - m3/min:1.45m³/min; Noise Rating:58dBA; IP Rating:IP20RoHS Compliant: Yes
| RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | 4684674 | 70105443 | RG125-19/12N | 86K9754 |
| Product Name | Centrifugal Fans | Blower; DC Radial; VDC; 5 W; 58 dBA; Ball; 51.5 CFM; Wire Leaded; 75 degC (Max. | Blowers | Dc Flat Pack Blower, 180 X 40Mm, 12V; Blower Type Ebm-Papst |
| Fan / Blower Diameter | 7.1 inch (180 mm) | |||
| Air Flow Rate | 51 SCFM (87.5 m³/hr) | 52 SCFM (87.54 m³/hr) | 52 SCFM (87.54 m³/hr) | |
| Fan / Blower Type | Backward Inclined Centrifugal | |||
| Design | Centrifugal | Centrifugal; Other; Centrifugal |