Fan Blower, Centrifugal 12VDC Square - 180mm L x 180mm H Ball 51.5 CFM (1.44m³/min) 2 Wire Leads
FAN BLOWER CF 180X40MM 12VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3126-ND | RG125-19/12N |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 51.5 SCFM (87.54 m³/hr) | 51.5 SCFM (87.54 m³/hr) |
| Maximum Static Pressure | 0.7230 in H2O (1.35 Torr) | |
| Maximum Sound Level | 58 dbA | 58 dbA |
| Nominal Voltage | 12 volts | 12 volts |