ebm-papst Inc. Blowers RG125-19/12N/12

Description
Blowers DC Centrifugal Fan, 180x180x40mm, 12VDC, 51.5CFM, 5.2W, 2550RPM, Ball Bearing, Speed Signal
Description
Blowers DC Centrifugal Fan, 180x180x40mm, 12VDC, 51.5CFM, 5.2W, 2550RPM, Ball Bearing, Speed Signal
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Blower, 180x180mm, 12VDC, part number 73Y0602, features a nominal airflow of 51.5 CFM (approximately 87.5 m¬=/h) and operates at a voltage range of 7 to 15 VDC. It utilizes a ball bearing type for enhanced durability and has a noise rating of 58 dBA. The blower is constructed with a fiberglass-reinforced plastic scroll housing and a sheet steel housing base, ensuring a robust design. It has a maximum speed of 2,550 RPM and can operate in temperatures ranging from -30°C to +75°C. The blower is compliant with RoHS standards and weighs approximately 730 grams. This product is suitable for applications requiring efficient airflow and reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The DC Blower, 180x180mm, 12VDC, part number 73Y0602, features a nominal airflow of 51.5 CFM (approximately 87.5 m¬=/h) and operates at a voltage range of 7 to 15 VDC. It utilizes a ball bearing type for enhanced durability and has a noise rating of 58 dBA. The blower is constructed with a fiberglass-reinforced plastic scroll housing and a sheet steel housing base, ensuring a robust design. It has a maximum speed of 2,550 RPM and can operate in temperatures ranging from -30°C to +75°C. The blower is compliant with RoHS standards and weighs approximately 730 grams. This product is suitable for applications requiring efficient airflow and reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 180x180x40mm, 12VDC, 51.5CFM, 5.2W, 2550RPM, Ball Bearing, Speed Signal

Blowers DC Centrifugal Fan, 180x180x40mm, 12VDC, 51.5CFM, 5.2W, 2550RPM, Ball Bearing, Speed Signal

Buy Now Datasheet
Dc Blower, 180X180Mm, 12Vdc; Blower Type Ebm-Papst - 73Y0602 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 180X180Mm, 12Vdc; Blower Type Ebm-Papst
73Y0602
Dc Blower, 180X180Mm, 12Vdc; Blower Type Ebm-Papst 73Y0602
DC BLOWER, 180X180MM, 12VDC; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:119mm; External Depth:38mm; Air Flow - CFM:51.5CFM; Air Flow - m3/min:1.46m³/min; Noise Rating:58dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

DC BLOWER, 180X180MM, 12VDC; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:119mm; External Depth:38mm; Air Flow - CFM:51.5CFM; Air Flow - m3/min:1.46m³/min; Noise Rating:58dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number RG125-19/12N/12 73Y0602
Product Name Blowers Dc Blower, 180X180Mm, 12Vdc; Blower Type Ebm-Papst
Air Flow Rate 52 SCFM (87.54 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232Y48BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 43 SCFM (72.94 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details