ebm-papst Inc. AC Fans RG125-19/06

Description
Fan Blower, Flatpak 115VAC Square - 180mm L x 180mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower, Flatpak 115VAC Square - 180mm L x 180mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-1112-ND - DigiKey
Thief River Falls, MN, United States
Fan Blower, Flatpak 115VAC Square - 180mm L x 180mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads

Fan Blower, Flatpak 115VAC Square - 180mm L x 180mm H Ball 55.3 CFM (1.55m³/min) 2 Wire Leads

Buy Now Datasheet
AC FLATPACK FAN - 115V - CFM 55 - 70105439 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC FLATPACK FAN - 115V - CFM 55
70105439
AC FLATPACK FAN - 115V - CFM 55 70105439
Features: Air Enters Through Center of Impeller and Exhausts Through Port in Housing Mount in Any Position Can Be Used for Either Pressurizing or Evacuating Excellent for Spot Cooling Ball Bearing Construction 115 VAC Operation 50/60 Hz Operation UL, CSA and VDE Approved Wiring: 22 AWG 12.2" (310 mm) Leads

Features:

  • Air Enters Through Center of Impeller and Exhausts Through Port in Housing
  • Mount in Any Position
  • Can Be Used for Either Pressurizing or Evacuating
  • Excellent for Spot Cooling
  • Ball Bearing Construction
  • 115 VAC Operation
  • 50/60 Hz Operation
  • UL, CSA and VDE Approved
  • Wiring: 22 AWG 12.2" (310 mm) Leads
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - RG125-19/06 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
RG125-19/06
Fans, Thermal Management - Fans - AC Fans RG125-19/06
FAN BLWR FLATPAK 180X40MM 115VAC

FAN BLWR FLATPAK 180X40MM 115VAC

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1112-ND 70105439 RG125-19/06
Product Name AC Fans AC FLATPACK FAN - 115V - CFM 55 Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr)
Maximum Sound Level 60 dbA 60 dbA 60 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 85MB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 699 SCFM (1188 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
4028-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028X24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9083 to ? in H2O (1.7 to ? Torr)
Maximum Sound Level 55.47 dbA
View Details
AC Fans - Q581-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers