ebm-papst Inc. DC Brushless Fans (BLDC) RER175-42/14/2TDMLPU

Description
Fan Motorized Impellers 24VDC Round - 175mm Dia Ball 353.0 CFM (9.88m³/min) 2 Wire Leads
Request a Quote
Description
Fan Motorized Impellers 24VDC Round - 175mm Dia Ball 353.0 CFM (9.88m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, 175mm, 24VDC, 353CFM is designed for efficient airflow with a nominal voltage of 24VDC. It features a circular frame with a diameter of 175mm and an external depth of 69mm. The fan utilizes a ball bearing type for durability and operates at a rated speed of 3400 RPM. It has an airflow capacity of 353 CFM and is rated for an ingress protection of IP68, making it suitable for harsh environments. The fan includes a backward curved impeller and offers PWM control input along with a speed signal. The direction of air flow is axial air intake with centrifugal air exhaust. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Axial Fan, 175mm, 24VDC, 353CFM is designed for efficient airflow with a nominal voltage of 24VDC. It features a circular frame with a diameter of 175mm and an external depth of 69mm. The fan utilizes a ball bearing type for durability and operates at a rated speed of 3400 RPM. It has an airflow capacity of 353 CFM and is rated for an ingress protection of IP68, making it suitable for harsh environments. The fan includes a backward curved impeller and offers PWM control input along with a speed signal. The direction of air flow is axial air intake with centrifugal air exhaust. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2779-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2779-ND
DC Brushless Fans (BLDC) 381-2779-ND
Fan Motorized Impellers 24VDC Round - 175mm Dia Ball 353.0 CFM (9.88m³/min) 2 Wire Leads

Fan Motorized Impellers 24VDC Round - 175mm Dia Ball 353.0 CFM (9.88m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 175Mm, 24Vdc, 353Cfm; Supply Voltage Vdc Ebm-Papst - 40Y1539 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 175Mm, 24Vdc, 353Cfm; Supply Voltage Vdc Ebm-Papst
40Y1539
Axial Fan, 175Mm, 24Vdc, 353Cfm; Supply Voltage Vdc Ebm-Papst 40Y1539
AXIAL FAN, 175MM, 24VDC, 353CFM; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:175mm; External Depth:69mm; Bearing Type:Ball Bearing; Air Flow - CFM:353CFM; Noise Rating:-; Power Rating:-; Rated Speed:3400rpm RoHS Compliant: Yes

AXIAL FAN, 175MM, 24VDC, 353CFM; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:175mm; External Depth:69mm; Bearing Type:Ball Bearing; Air Flow - CFM:353CFM; Noise Rating:-; Power Rating:-; Rated Speed:3400rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - RER175-42/14/2TDMLPU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
RER175-42/14/2TDMLPU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) RER175-42/14/2TDMLPU
FAN IMP MTRZD 175X69MM 24VDC

FAN IMP MTRZD 175X69MM 24VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2779-ND 40Y1539 RER175-42/14/2TDMLPU
Product Name DC Brushless Fans (BLDC) Axial Fan, 175Mm, 24Vdc, 353Cfm; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 353 SCFM (600 m³/hr) 353 SCFM (600 m³/hr) 353 SCFM (600 m³/hr)
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Blower/Fan Type Motorized Impellers Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
8015-7 Series 0.89 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 99XV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.9 SCFM (119 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
View Details