Fan Motorized Impellers 48VDC Round - 165.1mm Dia Ball 217.0 CFM (6.08m³/min) 2 Wire Leads
FAN IMP MTRZD 165.1X50.3MM 48VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2778-ND | RER160-28/18NTDAU |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 217 SCFM (369 m³/hr) | 217 SCFM (369 m³/hr) |
| Nominal Voltage | 48 volts | 48 volts |
| Voltage Range | 48 volts | |
| Blower/Fan Type | Motorized Impellers |