ebm-papst Inc. Centrifugal Fans RER125-19/18N

Description
ebm-papst RER125-19/18N Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst RER125-19/18N Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 561036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
561036
Centrifugal Fans 561036
ebm-papst RER125-19/18N Centrifugal Fan

ebm-papst RER125-19/18N Centrifugal Fan

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 138x35mm Round, 48VDC, 64.7CFM, 47dBA, 5W, 2650RPM, Ball Bearing, Leadwires

Blowers DC Centrifugal Fan, 138x35mm Round, 48VDC, 64.7CFM, 47dBA, 5W, 2650RPM, Ball Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 561036 RER125-19/18N
Product Name Centrifugal Fans Blowers
Fan / Blower Diameter 5.4 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Backward Curved Fan - N19-A4 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Backward Curved Fans / EC Fans
View Details
Turbo Blowers - VFT72-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Plug Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Product Form Packaged
Configuration Oven / Dryer Systems
Environment Clean; Corrosive; Dirty; Dust
View Details