ebm-papst Inc. Centrifugal Fans RER125-19/14N

Description
ebm-papst RER125-19/14N Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst RER125-19/14N Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 560897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
560897
Centrifugal Fans 560897
ebm-papst RER125-19/14N Centrifugal Fan

ebm-papst RER125-19/14N Centrifugal Fan

Supplier's Site
Dc Motorized Impeller, 125 X 35Mm, 24V; Blower Type Ebm-Papst - 86K9748 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 125 X 35Mm, 24V; Blower Type Ebm-Papst
86K9748
Dc Motorized Impeller, 125 X 35Mm, 24V; Blower Type Ebm-Papst 86K9748
DC MOTORIZED IMPELLER, 125 X 35MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:125mm; External Depth:35mm; Air Flow - CFM:64.7CFM; Air Flow - m3/min:1.832m³/min; Noise Rating:57dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 125 X 35MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:125mm; External Depth:35mm; Air Flow - CFM:64.7CFM; Air Flow - m3/min:1.832m³/min; Noise Rating:57dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 138x35mm Round, 24VDC, 64.7CFM, 47dBA, 4.5W, 2650RPM, Ball Bearing, Leadwires

Blowers DC Centrifugal Fan, 138x35mm Round, 24VDC, 64.7CFM, 47dBA, 4.5W, 2650RPM, Ball Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 560897 86K9748 RER125-19/14N
Product Name Centrifugal Fans Dc Motorized Impeller, 125 X 35Mm, 24V; Blower Type Ebm-Papst Blowers
Fan / Blower Diameter 5.4 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Forward Curved Centifugal Fan - Junior FC - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form Packaged
Configuration Process Drying
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5518_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details