ebm-papst Inc. Fans, Thermal Management - DC Brushless Fans (BLDC) RER1013614N2HHA

Description
Win Source Part Number: 1315816-RER1013614N2 HHA Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: RER101 Features: PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Voltage - Rated: 24VDC Power (Watts): 23 W Weight: 0.67 lb (303.91 g) Voltage Range: 18 ~ 27.2VDC Width: 52.00mm Air Flow: 111.8 CFM (3.13m³/min) Bearing Type: Ball Fan Type: Motorized Impellers Noise: 69.0dB(A) Material - Frame: Polyamide (PA), Nylon, Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced Dimension: Round - 101mm Dia ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: RER101
Request a Quote Datasheet
Description
Win Source Part Number: 1315816-RER1013614N2 HHA Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: RER101 Features: PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Voltage - Rated: 24VDC Power (Watts): 23 W Weight: 0.67 lb (303.91 g) Voltage Range: 18 ~ 27.2VDC Width: 52.00mm Air Flow: 111.8 CFM (3.13m³/min) Bearing Type: Ball Fan Type: Motorized Impellers Noise: 69.0dB(A) Material - Frame: Polyamide (PA), Nylon, Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced Dimension: Round - 101mm Dia ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: RER101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1315816-RER1013614N2HHA - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1315816-RER1013614N2HHA
Fans, Thermal Management - DC Brushless Fans (BLDC) 1315816-RER1013614N2HHA
Win Source Part Number: 1315816-RER1013614N2 HHA Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: RER101 Features: PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Voltage - Rated: 24VDC Power (Watts): 23 W Weight: 0.67 lb (303.91 g) Voltage Range: 18 ~ 27.2VDC Width: 52.00mm Air Flow: 111.8 CFM (3.13m³/min) Bearing Type: Ball Fan Type: Motorized Impellers Noise: 69.0dB(A) Material - Frame: Polyamide (PA), Nylon, Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced Dimension: Round - 101mm Dia ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: RER101

Win Source Part Number: 1315816-RER1013614N2HHA
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: RER101
Features: PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Box
Voltage - Rated: 24VDC
Power (Watts): 23 W
Weight: 0.67 lb (303.91 g)
Voltage Range: 18 ~ 27.2VDC
Width: 52.00mm
Air Flow: 111.8 CFM (3.13m³/min)
Bearing Type: Ball
Fan Type: Motorized Impellers
Noise: 69.0dB(A)
Material - Frame: Polyamide (PA), Nylon, Fiberglass Reinforced
Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced
Dimension: Round - 101mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8414.59.6560
Mfr: ebm-papst Inc.
Base Product Number: RER101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1315816-RER1013614N2HHA
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details