ebm-papst Inc. Centrifugal Fans RER101-36/18NHH

Description
ebm-papst RER101-36/18NHH
Request a Quote Datasheet
Description
ebm-papst RER101-36/18NHH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 561034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
561034
Centrifugal Fans 561034
ebm-papst RER101-36/18NHH

ebm-papst RER101-36/18NHH

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 48VDC, 19.4W, 5850RPM, Ball Bearing

Blowers DC Centrifugal Fan, 48VDC, 19.4W, 5850RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 561034 RER101-36/18NHH
Product Name Centrifugal Fans Blowers
Fan / Blower Diameter 4.0 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2389002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.0 inch (380 mm)
Air Flow Rate 590 to 950 SCFM (1002 to 1614 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details