ebm-papst Inc. Impeller, Motorized; Centrifugal; VDC; 4 W; 47 dBA; 33.6 CFM; Ball; Leaded RER100-25/12

Description
100 mm (3.94") diameter motorized impeller × 32 mm deep brushless DC, plastic impeller. UL, CSA, VDE approvals. Specifications. Watts: 4. dBA: 47. Temperature Max.: 60°C. Weight: 6.4 Oz. Type of Bearing: Ball. Features: Leads. CFM @ 0°: 34. Watts: 4. dBA: 47.
Description
100 mm (3.94") diameter motorized impeller × 32 mm deep brushless DC, plastic impeller. UL, CSA, VDE approvals. Specifications. Watts: 4. dBA: 47. Temperature Max.: 60°C. Weight: 6.4 Oz. Type of Bearing: Ball. Features: Leads. CFM @ 0°: 34. Watts: 4. dBA: 47.

Suppliers

Company
Product
Description
Supplier Links
Impeller, Motorized; Centrifugal; VDC; 4 W; 47 dBA; 33.6 CFM; Ball; Leaded - 70105376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Impeller, Motorized; Centrifugal; VDC; 4 W; 47 dBA; 33.6 CFM; Ball; Leaded
70105376
Impeller, Motorized; Centrifugal; VDC; 4 W; 47 dBA; 33.6 CFM; Ball; Leaded 70105376
100 mm (3.94") diameter motorized impeller × 32 mm deep brushless DC, plastic impeller. UL, CSA, VDE approvals. Specifications. Watts: 4. dBA: 47. Temperature Max.: 60°C. Weight: 6.4 Oz. Type of Bearing: Ball. Features: Leads. CFM @ 0°: 34. Watts: 4. dBA: 47.

100 mm (3.94") diameter motorized impeller × 32 mm deep brushless DC, plastic impeller. UL, CSA, VDE approvals. Specifications. Watts: 4. dBA: 47. Temperature Max.: 60°C. Weight: 6.4 Oz. Type of Bearing: Ball. Features: Leads. CFM @ 0°: 34. Watts: 4. dBA: 47.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70105376
Product Name Impeller, Motorized; Centrifugal; VDC; 4 W; 47 dBA; 33.6 CFM; Ball; Leaded
Outside Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - RCM Motorized BC Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir (optional feature); CompressorRefrigeration (optional feature); HeatExchangers (optional feature); Fume Hoods, Semiconductor, Medical
Outside Diameter 27.9 inch (709 mm)
Type ClosedRadial
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Class 10000 Automatic - Series 30 CSP - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 96 inch (2438 mm)
Bore Size 2.88 inch (73.02 mm)
View Details