Centrifugal fans are the unbeatable high-pressure specialists in centrifugal design with 90° air deflection and carefully optimized impellers. The ideal match for highly compact 1U and 2U rack-mount servers. In many sizes and hardware extension levels.
| ebm-papst Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | RER 125-19/56 |
| Product Name | AC Centrifugal Compact Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 61.19 SCFM (104 m³/hr) |
| Maximum Sound Level | 62 dbA |
| Nominal Voltage | 230 volts |
| Voltage Range | 230 volts |