ebm-papst Inc. Centrifugal Fans REF100-11/14

Description
ebm-papst REF100-11/14 Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst REF100-11/14 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 251132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
251132
Centrifugal Fans 251132
ebm-papst REF100-11/14 Centrifugal Fan

ebm-papst REF100-11/14 Centrifugal Fan

Supplier's Site
Dc Motorized Impeller, 100 X 25Mm, 24V; Blower Type Ebm-Papst - 67H4999 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 100 X 25Mm, 24V; Blower Type Ebm-Papst
67H4999
Dc Motorized Impeller, 100 X 25Mm, 24V; Blower Type Ebm-Papst 67H4999
DC MOTORIZED IMPELLER, 100 X 25MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:100mm; External Depth:25mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:63dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 100 X 25MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:100mm; External Depth:25mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:63dBA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 104x25mm Round, 24VDC, 50.6CFM, 7.5W, 5400RPM, Ball Bearing

Blowers DC Centrifugal Fan, 104x25mm Round, 24VDC, 50.6CFM, 7.5W, 5400RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 251132 67H4999 REF100-11/14
Product Name Centrifugal Fans Dc Motorized Impeller, 100 X 25Mm, 24V; Blower Type Ebm-Papst Blowers
Fan / Blower Diameter 4.1 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.7 inch (322 mm)
Air Flow Rate 243 SCFM (413 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details