ebm-papst Inc. Centrifugal Fans REF100-11/12

Description
ebm-papst REF100-11/12 Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst REF100-11/12 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 251126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
251126
Centrifugal Fans 251126
ebm-papst REF100-11/12 Centrifugal Fan

ebm-papst REF100-11/12 Centrifugal Fan

Supplier's Site
Dc Motorized Impeller, 100 X 25Mm, 12V; Blower Type Ebm-Papst - 67H4998 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 100 X 25Mm, 12V; Blower Type Ebm-Papst
67H4998
Dc Motorized Impeller, 100 X 25Mm, 12V; Blower Type Ebm-Papst 67H4998
DC MOTORIZED IMPELLER, 100 X 25MM, 12V; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:100mm; External Depth:25mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:63dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 100 X 25MM, 12V; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:100mm; External Depth:25mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:63dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 104x25mm Round, 12VDC, 50.6CFM, 7.5W, 5400RPM, Ball Bearing, Speed Signal, TTL Compatible

Blowers DC Centrifugal Fan, 104x25mm Round, 12VDC, 50.6CFM, 7.5W, 5400RPM, Ball Bearing, Speed Signal, TTL Compatible

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 251126 67H4998 REF100-11/12
Product Name Centrifugal Fans Dc Motorized Impeller, 100 X 25Mm, 12V; Blower Type Ebm-Papst Blowers
Fan / Blower Diameter 4.1 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Propeller Fan, Model N -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dirty; Dust
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
190mm AC Centrifugal Fan (Backward Curve) - FH190S0000-068-020-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Axial Fan - 61GM - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details