ebm-papst Inc. Impeller, Motorized; Centrifugal; 115 VAC; 270 W; 70 dBA; 1612 CFM; Ball; 20 uF R4E355-AF13-09

Description
Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency. Features: UL, CSA, CE Approvals Class "B" Insulation PA 6 Plastic Impeller Maintenance-Free Ball Bearings Leadwire Connections 40°C Maximum Ambient Temperature 1630 RPM Operation
Description
Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency. Features: UL, CSA, CE Approvals Class "B" Insulation PA 6 Plastic Impeller Maintenance-Free Ball Bearings Leadwire Connections 40°C Maximum Ambient Temperature 1630 RPM Operation

Suppliers

Company
Product
Description
Supplier Links
Impeller, Motorized; Centrifugal; 115 VAC; 270 W; 70 dBA; 1612 CFM; Ball; 20 uF - 70105454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Impeller, Motorized; Centrifugal; 115 VAC; 270 W; 70 dBA; 1612 CFM; Ball; 20 uF
70105454
Impeller, Motorized; Centrifugal; 115 VAC; 270 W; 70 dBA; 1612 CFM; Ball; 20 uF 70105454
Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency. Features: UL, CSA, CE Approvals Class "B" Insulation PA 6 Plastic Impeller Maintenance-Free Ball Bearings Leadwire Connections 40°C Maximum Ambient Temperature 1630 RPM Operation

Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency.
Features:

  • UL, CSA, CE Approvals
  • Class "B" Insulation
  • PA 6 Plastic Impeller
  • Maintenance-Free Ball Bearings
  • Leadwire Connections
  • 40°C Maximum Ambient Temperature
  • 1630 RPM Operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70105454
Product Name Impeller, Motorized; Centrifugal; 115 VAC; 270 W; 70 dBA; 1612 CFM; Ball; 20 uF
Outside Diameter 13.98 inch (355 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - ELTA Axial Airfoil Adjustable Impellers - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir (optional feature); HeatExchangers (optional feature); Cooling/Drying, Replacement, Ventilation
Outside Diameter 79 inch (2007 mm)
Bore Size 3.62 inch (92.07 mm)
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Class 10000 Heavy Duty - Series 60 HD - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 132 inch (3353 mm)
Bore Size 5 inch (127 mm)
View Details