ebm-papst Inc. Ac Motorized Impeller, 360 X 149Mm, 230V; Blower Type Ebm-Papst R4E355-AF05-09

Description
AC MOTORIZED IMPELLER, 360 X 149MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:166mm; Air Flow - CFM:1612CFM; Air Flow - m3/min:45.64m³/min; Noise Rating:70dBA RoHS Compliant: Yes
Datasheet
Description
AC MOTORIZED IMPELLER, 360 X 149MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:166mm; Air Flow - CFM:1612CFM; Air Flow - m3/min:45.64m³/min; Noise Rating:70dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motorized Impeller, 360 X 149Mm, 230V; Blower Type Ebm-Papst - 15B5079 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 360 X 149Mm, 230V; Blower Type Ebm-Papst
15B5079
Ac Motorized Impeller, 360 X 149Mm, 230V; Blower Type Ebm-Papst 15B5079
AC MOTORIZED IMPELLER, 360 X 149MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:166mm; Air Flow - CFM:1612CFM; Air Flow - m3/min:45.64m³/min; Noise Rating:70dBA RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 360 X 149MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:166mm; Air Flow - CFM:1612CFM; Air Flow - m3/min:45.64m³/min; Noise Rating:70dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 355mm Round, 230VAC, 1612CFM

Blowers AC Backward Curved Motorized Impeller, 355mm Round, 230VAC, 1612CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 15B5079 R4E355-AF05-09
Product Name Ac Motorized Impeller, 360 X 149Mm, 230V; Blower Type Ebm-Papst Blowers
Air Flow Rate 1612 SCFM (2740 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232H48BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 33 SCFM (56.11 m³/hr)
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9020 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (2.95 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Backward Curved Fan - N88-45702 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details