ebm-papst Inc. FAN, 355MM BACKWARD CURVED R4E355-AF05-09

Description
Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency. Features: UL, CSA, CE Approvals Class "B" Insulation PA 6 Plastic Impeller Maintenance-Free Ball Bearings Leadwire Connections 40°C Maximum Ambient Temperature 1630 RPM Operation
Description
Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency. Features: UL, CSA, CE Approvals Class "B" Insulation PA 6 Plastic Impeller Maintenance-Free Ball Bearings Leadwire Connections 40°C Maximum Ambient Temperature 1630 RPM Operation

Suppliers

Company
Product
Description
Supplier Links
FAN, 355MM BACKWARD CURVED - 70104995 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, 355MM BACKWARD CURVED
70104995
FAN, 355MM BACKWARD CURVED 70104995
Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency. Features: UL, CSA, CE Approvals Class "B" Insulation PA 6 Plastic Impeller Maintenance-Free Ball Bearings Leadwire Connections 40°C Maximum Ambient Temperature 1630 RPM Operation

Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency.
Features:

  • UL, CSA, CE Approvals
  • Class "B" Insulation
  • PA 6 Plastic Impeller
  • Maintenance-Free Ball Bearings
  • Leadwire Connections
  • 40°C Maximum Ambient Temperature
  • 1630 RPM Operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70104995
Product Name FAN, 355MM BACKWARD CURVED
Outside Diameter 13.98 inch (355 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - CEC Motorized BC Impellers - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir
Outside Diameter 25 inch (635 mm)
Number of Blades or Vanes 8
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Class 10000 Automatic - Series 24 CSP - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 72 inch (1829 mm)
Bore Size 2.25 inch (57.15 mm)
View Details