Fan Motorized Impellers 115VAC Round - 318mm Dia Ball 1430.0 CFM (40.04m³/min) 2 Wire Leads
FAN IMP MTRZD 318X154MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2405-ND | R4E310-AQ29-11 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1430 SCFM (2431 m³/hr) | 1430 SCFM (2431 m³/hr) |
| Maximum Sound Level | 65 dbA | 65 dbA |
| Nominal Voltage | 115 volts | 115 volts |
| Voltage Range | 115 volts |