ebm-papst Inc. Fans and Blowers - R4E310-AO34-12 R4E310-AO34-12

Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119728-R4E310-AO34- 12 Termination: Leads Voltage Rating: 230 V Housing Material: Aluminium Frequency: 60 Hz Height: 123 mm Power Rating: 170 W Diameter: 318 mm Categories: Fans and Blowers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Flanges RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119728-R4E310-AO34- 12 Termination: Leads Voltage Rating: 230 V Housing Material: Aluminium Frequency: 60 Hz Height: 123 mm Power Rating: 170 W Diameter: 318 mm Categories: Fans and Blowers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Flanges RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - R4E310-AO34-12 - 1119728-R4E310-AO34-12 - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - R4E310-AO34-12
1119728-R4E310-AO34-12
Fans and Blowers - R4E310-AO34-12 1119728-R4E310-AO34-12
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119728-R4E310-AO34- 12 Termination: Leads Voltage Rating: 230 V Housing Material: Aluminium Frequency: 60 Hz Height: 123 mm Power Rating: 170 W Diameter: 318 mm Categories: Fans and Blowers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Flanges RoHS: Compliant Radiation Hardening: No

Manufacturer: ebm-papst
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1119728-R4E310-AO34-12
Termination: Leads
Voltage Rating: 230 V
Housing Material: Aluminium
Frequency: 60 Hz
Height: 123 mm
Power Rating: 170 W
Diameter: 318 mm
Categories: Fans and Blowers
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Flanges
RoHS: Compliant
Radiation Hardening: No

Buy Now
Ac Backward-Curved Motorized Impeller Ebm-Papst - 67H5025 - Newark, An Avnet Company
Chicago, IL, United States
Ac Backward-Curved Motorized Impeller Ebm-Papst
67H5025
Ac Backward-Curved Motorized Impeller Ebm-Papst 67H5025
AC Backward-Curved Motorized Impeller

AC Backward-Curved Motorized Impeller

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1119728-R4E310-AO34-12 67H5025
Product Name Fans and Blowers - R4E310-AO34-12 Ac Backward-Curved Motorized Impeller Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8685 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details