ebm-papst Inc. Impeller;Backward Curved;277/440VAC;Leads;310mm R4E310-AE13-17

Description
310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 31051-2-4013 (Sold Separately)
Description
310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 31051-2-4013 (Sold Separately)

Suppliers

Company
Product
Description
Supplier Links
Impeller;Backward Curved;277/440VAC;Leads;310mm - 70104825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Impeller;Backward Curved;277/440VAC;Leads;310mm
70104825
Impeller;Backward Curved;277/440VAC;Leads;310mm 70104825
310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 31051-2-4013 (Sold Separately)

310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise.

  • Impeller Completely Made of Aluminum
  • Maintenance-Free Ball Bearings
  • Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side
  • UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering
  • Recommended Inlet Ring: 31051-2-4013 (Sold Separately)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70104825
Product Name Impeller;Backward Curved;277/440VAC;Leads;310mm
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Class 10000 Automatic - Series 30 CSP - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers
Outside Diameter 96 inch (2438 mm)
Bore Size 2.88 inch (73.02 mm)
View Details
F5 Impeller - 09-801B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2.25 inch (57.1 mm)
Bore Size 0.6260 inch (15.9 mm)
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details