ebm-papst Inc. Impeller;Backward Curved;115VAC;1265 CFM;Ball;Leads;450mm R4E310-AE13-16

Description
310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 31051-2-4013 (Sold Separately)
Description
310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 31051-2-4013 (Sold Separately)

Suppliers

Company
Product
Description
Supplier Links
Impeller;Backward Curved;115VAC;1265 CFM;Ball;Leads;450mm - 70105403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Impeller;Backward Curved;115VAC;1265 CFM;Ball;Leads;450mm
70105403
Impeller;Backward Curved;115VAC;1265 CFM;Ball;Leads;450mm 70105403
310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 31051-2-4013 (Sold Separately)

310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise.

  • Impeller Completely Made of Aluminum
  • Maintenance-Free Ball Bearings
  • Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side
  • UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering
  • Recommended Inlet Ring: 31051-2-4013 (Sold Separately)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70105403
Product Name Impeller;Backward Curved;115VAC;1265 CFM;Ball;Leads;450mm
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Blending and Solid Suspension Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
View Details
Motorized Impellers - F160A0-062-D0750 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.3 inch (160 mm)
View Details
 - TMK Motorized BC Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir (optional feature); CompressorRefrigeration (optional feature); HeatExchangers (optional feature); Fume Hoods, Semiconductor, Medical
Outside Diameter 20.2 inch (513 mm)
Type ClosedRadial
View Details