ebm-papst Inc. Impeller;Backward Curved;310mm R4E310-AE05-17

Description
310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 31051-2-4013 (Sold Separately)
Description
310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 31051-2-4013 (Sold Separately)

Suppliers

Company
Product
Description
Supplier Links
Impeller;Backward Curved;310mm - 70105404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Impeller;Backward Curved;310mm
70105404
Impeller;Backward Curved;310mm 70105404
310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise. Impeller Completely Made of Aluminum Maintenance-Free Ball Bearings Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 31051-2-4013 (Sold Separately)

310 mm backward curved 3D Impeller features two-fold curved blades and have improved efficiency and reduced noise.

  • Impeller Completely Made of Aluminum
  • Maintenance-Free Ball Bearings
  • Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side
  • UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering
  • Recommended Inlet Ring: 31051-2-4013 (Sold Separately)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70105404
Product Name Impeller;Backward Curved;310mm
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Impellers - F225A2-092-D0730 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 8.86 inch (225 mm)
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Class 5000 - Series 19 Manual - Moore Fans LLC
Specs
Application HeatExchangers; Cooling Towers, Efficiency Applications
Outside Diameter 48 inch (1219 mm)
Bore Size 2.31 inch (58.75 mm)
View Details
3 Blade Propeller, LH, Sq, 20
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 20 inch (508 mm)
Bore Size 1.5 inch (38.1 mm)
View Details