R3G560-AH29-66F -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
R3G560-AH29-66F
Description
FAN BLOWER CENTRIFUGAL
-
Acme Chip Technology Co., Limited
Description
FAN BLOWER CENTRIFUGAL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
R3G560-AH29-66F |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Maximum Air Flow
|
7.8 SCFM (13.26 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
2.98 to ? in H2O (5.56 to ? Torr)
Maximum Sound Level
60.8 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details