Fan Motorized Impellers 230VAC Round - 220mm Dia Ball 747.5 CFM (20.93m³/min) 2 Wire Leads
220 MM EC CENTRIFUGAL FAN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | R3G220-RD21-03-ND | R3G220-RD21-03 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 748 SCFM (1271 m³/hr) | 748 SCFM (1271 m³/hr) |
| Maximum Sound Level | 69 dbA | 69 dbA |
| Nominal Voltage | 230 volts | 230 volts |
| Voltage Range | 230 volts |