ebm-papst Inc. Centrifugal Fan, 190Mm X 90.7Mm, 115Vac; Blower Type Ebm-Papst R3G190-RD47-04

Description
CENTRIFUGAL FAN, 190MM X 90.7MM, 115VAC; Blower Type:EC Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:90.7mm; Air Flow - CFM:553.3CFM; Air Flow - m3/min:15.66m³/min; Noise Rating:81dBA RoHS Compliant: Yes
Datasheet
Description
CENTRIFUGAL FAN, 190MM X 90.7MM, 115VAC; Blower Type:EC Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:90.7mm; Air Flow - CFM:553.3CFM; Air Flow - m3/min:15.66m³/min; Noise Rating:81dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 190Mm X 90.7Mm, 115Vac; Blower Type Ebm-Papst - 42Y2812 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 190Mm X 90.7Mm, 115Vac; Blower Type Ebm-Papst
42Y2812
Centrifugal Fan, 190Mm X 90.7Mm, 115Vac; Blower Type Ebm-Papst 42Y2812
CENTRIFUGAL FAN, 190MM X 90.7MM, 115VAC; Blower Type:EC Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:90.7mm; Air Flow - CFM:553.3CFM; Air Flow - m3/min:15.66m³/min; Noise Rating:81dBA RoHS Compliant: Yes

CENTRIFUGAL FAN, 190MM X 90.7MM, 115VAC; Blower Type:EC Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:90.7mm; Air Flow - CFM:553.3CFM; Air Flow - m3/min:15.66m³/min; Noise Rating:81dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers EC Centrifugal Fan, 190x90.7mm Round, 115VAC, 553.3CFM, 170W, 4180RPM, 72dBA, Ball Bearing

Blowers EC Centrifugal Fan, 190x90.7mm Round, 115VAC, 553.3CFM, 170W, 4180RPM, 72dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 42Y2812 R3G190-RD47-04
Product Name Centrifugal Fan, 190Mm X 90.7Mm, 115Vac; Blower Type Ebm-Papst Blowers
Air Flow Rate 553 SCFM (940 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
MD-Pneumatics - Qube Blower Packages - 5514_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
Compact Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Draft Forced Draft
View Details