Fan Motorized Impellers 230VAC Round - 175mm Dia Ball 253.0 CFM (7.08m³/min) 2 Wire Leads
FAN IMP MTRZD 175X62MM 230VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3121-ND | R2S175-AB56-30 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 253 SCFM (430 m³/hr) | 253 SCFM (430 m³/hr) |
| Maximum Sound Level | 54 dbA | 54 dbA |
| Nominal Voltage | 230 volts | 230 volts |
| Voltage Range | 230 volts |