ebm-papst Inc. Centrifugal Fan, 133Mm, 230V, 164.8Cfm; Blower Type Ebm-Papst R2S133-AE17-43

Description
CENTRIFUGAL FAN, 133MM, 230V, 164.8CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:133.35mm; External Depth:72mm; Air Flow - CFM:164.8CFM; Air Flow - m3/min:4.67m³/min; Noise Rating:55dBA RoHS Compliant: Yes
Description
CENTRIFUGAL FAN, 133MM, 230V, 164.8CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:133.35mm; External Depth:72mm; Air Flow - CFM:164.8CFM; Air Flow - m3/min:4.67m³/min; Noise Rating:55dBA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 133Mm, 230V, 164.8Cfm; Blower Type Ebm-Papst - 55X2396 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 133Mm, 230V, 164.8Cfm; Blower Type Ebm-Papst
55X2396
Centrifugal Fan, 133Mm, 230V, 164.8Cfm; Blower Type Ebm-Papst 55X2396
CENTRIFUGAL FAN, 133MM, 230V, 164.8CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:133.35mm; External Depth:72mm; Air Flow - CFM:164.8CFM; Air Flow - m3/min:4.67m³/min; Noise Rating:55dBA RoHS Compliant: Yes

CENTRIFUGAL FAN, 133MM, 230V, 164.8CFM; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:133.35mm; External Depth:72mm; Air Flow - CFM:164.8CFM; Air Flow - m3/min:4.67m³/min; Noise Rating:55dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 55X2396
Product Name Centrifugal Fan, 133Mm, 230V, 164.8Cfm; Blower Type Ebm-Papst
Air Flow Rate 165 SCFM (280 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Swingout Upblast Roof Ventilator - Series 69S - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Paxton - PX Series Centrifugal Air Blowers - px-series - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details