ebm-papst Inc. Fans, Thermal Management - AC Fans R2E280-AE52-05

Description
Win Source Part Number: 1116282-R2E280-AE52- 05 Category: Fans, Thermal Management>AC Fans Series: R2E280 Features: Capacitor, Thermal Overload Protection (TOP) Termination: 4 Wire Leads Package: Bulk Ingress Protection: IP44 Standard Package: 1 Voltage - Rated: 230VAC Power (Watts): 225W Width: 125.0mm Bearing Type: Ball Fan Type: Motorized Impellers RPM: 2700 RPM Material - Blade: Steel Temperature Range - Operating: -13 ~ 104°F (-25 ~ 40°C) Dimension: Round - 280mm Dia Alternative Parts (Cross-Reference): R2E 280 AE 52-05; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 1.00A HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Other Names: 381-2870 Base Product Number: R2E280 Approval Agency: CCC
Request a Quote Datasheet
Description
Win Source Part Number: 1116282-R2E280-AE52- 05 Category: Fans, Thermal Management>AC Fans Series: R2E280 Features: Capacitor, Thermal Overload Protection (TOP) Termination: 4 Wire Leads Package: Bulk Ingress Protection: IP44 Standard Package: 1 Voltage - Rated: 230VAC Power (Watts): 225W Width: 125.0mm Bearing Type: Ball Fan Type: Motorized Impellers RPM: 2700 RPM Material - Blade: Steel Temperature Range - Operating: -13 ~ 104°F (-25 ~ 40°C) Dimension: Round - 280mm Dia Alternative Parts (Cross-Reference): R2E 280 AE 52-05; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 1.00A HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Other Names: 381-2870 Base Product Number: R2E280 Approval Agency: CCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - AC Fans - 1116282-R2E280-AE52-05 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - AC Fans
1116282-R2E280-AE52-05
Fans, Thermal Management - AC Fans 1116282-R2E280-AE52-05
Win Source Part Number: 1116282-R2E280-AE52- 05 Category: Fans, Thermal Management>AC Fans Series: R2E280 Features: Capacitor, Thermal Overload Protection (TOP) Termination: 4 Wire Leads Package: Bulk Ingress Protection: IP44 Standard Package: 1 Voltage - Rated: 230VAC Power (Watts): 225W Width: 125.0mm Bearing Type: Ball Fan Type: Motorized Impellers RPM: 2700 RPM Material - Blade: Steel Temperature Range - Operating: -13 ~ 104°F (-25 ~ 40°C) Dimension: Round - 280mm Dia Alternative Parts (Cross-Reference): R2E 280 AE 52-05; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 1.00A HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Other Names: 381-2870 Base Product Number: R2E280 Approval Agency: CCC

Win Source Part Number: 1116282-R2E280-AE52-05
Category: Fans, Thermal Management>AC Fans
Series: R2E280
Features: Capacitor, Thermal Overload Protection (TOP)
Termination: 4 Wire Leads
Package: Bulk
Ingress Protection: IP44
Standard Package: 1
Voltage - Rated: 230VAC
Power (Watts): 225W
Width: 125.0mm
Bearing Type: Ball
Fan Type: Motorized Impellers
RPM: 2700 RPM
Material - Blade: Steel
Temperature Range - Operating: -13 ~ 104°F (-25 ~ 40°C)
Dimension: Round - 280mm Dia
Alternative Parts (Cross-Reference): R2E 280 AE 52-05;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.00A
HTSUS: 8414.59.6560
Mfr: ebm-papst Inc.
Other Names: 381-2870
Base Product Number: R2E280
Approval Agency: CCC

Buy Now Datasheet
AC Fans - 381-2870-ND - DigiKey
Thief River Falls, MN, United States
Fan Motorized Impellers 230VAC Round - 280mm Dia Ball 4 Wire Leads

Fan Motorized Impellers 230VAC Round - 280mm Dia Ball 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - R2E280-AE52-05 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
R2E280-AE52-05
Fans, Thermal Management - Fans - AC Fans R2E280-AE52-05
FAN IMPELLER 230VAC 280MM

FAN IMPELLER 230VAC 280MM

Supplier's Site
Fan;Centrifugal;AC;230V;2110 m3/h;2700 RPM;225 W;1.00 A;76 dB(A);50 Hz;280 Dia. - 70105177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;Centrifugal;AC;230V;2110 m3/h;2700 RPM;225 W;1.00 A;76 dB(A);50 Hz;280 Dia.
70105177
Fan;Centrifugal;AC;230V;2110 m3/h;2700 RPM;225 W;1.00 A;76 dB(A);50 Hz;280 Dia. 70105177
Fan;Centrifugal;AC;2 30V;2110 m3/h;2700 RPM;225 W;1.00 A;76 dB(A);50 Hz;280 Dia.

Fan;Centrifugal;AC;230V;2110 m3/h;2700 RPM;225 W;1.00 A;76 dB(A);50 Hz;280 Dia.

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Backward-Curved Motorized Impeller

AC Fans AC Backward-Curved Motorized Impeller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1116282-R2E280-AE52-05 381-2870-ND R2E280-AE52-05 70105177 R2E280-AE52-05
Product Name Fans, Thermal Management - AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Fan;Centrifugal;AC;230V;2110 m3/h;2700 RPM;225 W;1.00 A;76 dB(A);50 Hz;280 Dia. AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts 230 volts
Voltage Range 230 volts
Running Current 1 amps
Nominal Power 225 watts 225 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 106ZB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details