ebm-papst Inc. Centrifugal Fan, 250Mm X 108Mm, 230Vac; Blower Type Ebm-Papst R2E250-RB06-12

Description
CENTRIFUGAL FAN, 250MM X 108MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:108mm; Air Flow - CFM:1006.5CFM; Air Flow - m3/min:28.5m³/min; Noise Rating:81dBA RoHS Compliant: Yes
Datasheet
Description
CENTRIFUGAL FAN, 250MM X 108MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:108mm; Air Flow - CFM:1006.5CFM; Air Flow - m3/min:28.5m³/min; Noise Rating:81dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 250Mm X 108Mm, 230Vac; Blower Type Ebm-Papst - 48W4540 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 250Mm X 108Mm, 230Vac; Blower Type Ebm-Papst
48W4540
Centrifugal Fan, 250Mm X 108Mm, 230Vac; Blower Type Ebm-Papst 48W4540
CENTRIFUGAL FAN, 250MM X 108MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:108mm; Air Flow - CFM:1006.5CFM; Air Flow - m3/min:28.5m³/min; Noise Rating:81dBA RoHS Compliant: Yes

CENTRIFUGAL FAN, 250MM X 108MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:108mm; Air Flow - CFM:1006.5CFM; Air Flow - m3/min:28.5m³/min; Noise Rating:81dBA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 250x108mm Round, 230VAC, 1006.5CFM, 390W, 3100RPM, 73dBA, Ball Bearing

Blowers AC Centrifugal Fan, 250x108mm Round, 230VAC, 1006.5CFM, 390W, 3100RPM, 73dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 48W4540 R2E250-RB06-12
Product Name Centrifugal Fan, 250Mm X 108Mm, 230Vac; Blower Type Ebm-Papst Blowers
Air Flow Rate 1006 SCFM (1711 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PTGF SERIES - Inline Duct Fans - PTGF-300\125P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Aerzen - Delta Industrial Air Blower - delta_blower - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Static Pressure Range 415 in H2O (776 Torr)
View Details
Blowers - S03-A2 Rev. a - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details