R2E250-RB06-01 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
R2E250-RB06-01
Description
MOTORIZED IMPELLER
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
-
Newark, An Avnet Company
Description
MOTORIZED IMPELLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
R2E250-RB06-01 |
R2E250-RB06-01 |
64X9251 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
AC Fans |
Fan Ebm-Papst |
|
Maximum Air Flow
|
530 SCFM (901 m³/hr)
|
530 SCFM (901 m³/hr)
|
|
|
Nominal Voltage
|
230 volts
|
230 volts
|
|
|
Nominal Power
|
390 watts
|
390 watts
|
|
|
Motor Type
|
50/60 Hz AC
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3850 SCFM (6544 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21 SCFM (35.7 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level
23.6 dbA
View Details