ebm-papst Inc. Centrifugal Fan, 250Mm X 108Mm, 115Vac; Blower Type Ebm-Papst R2E250-RB02-11

Description
CENTRIFUGAL FAN, 250MM X 108MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:108mm; Air Flow - CFM:1010.1CFM; Air Flow - m3/min:28.6m³/min; Noise Rating:81dBA RoHS Compliant: Yes
Datasheet
Description
CENTRIFUGAL FAN, 250MM X 108MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:108mm; Air Flow - CFM:1010.1CFM; Air Flow - m3/min:28.6m³/min; Noise Rating:81dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 250Mm X 108Mm, 115Vac; Blower Type Ebm-Papst - 42Y2811 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 250Mm X 108Mm, 115Vac; Blower Type Ebm-Papst
42Y2811
Centrifugal Fan, 250Mm X 108Mm, 115Vac; Blower Type Ebm-Papst 42Y2811
CENTRIFUGAL FAN, 250MM X 108MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:108mm; Air Flow - CFM:1010.1CFM; Air Flow - m3/min:28.6m³/min; Noise Rating:81dBA RoHS Compliant: Yes

CENTRIFUGAL FAN, 250MM X 108MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:108mm; Air Flow - CFM:1010.1CFM; Air Flow - m3/min:28.6m³/min; Noise Rating:81dBA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 250x108mm Round, 115VAC, 1010.1CFM, 395W, 3050RPM, 74dBA, Ball Bearing

Blowers AC Centrifugal Fan, 250x108mm Round, 115VAC, 1010.1CFM, 395W, 3050RPM, 74dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 42Y2811 R2E250-RB02-11
Product Name Centrifugal Fan, 250Mm X 108Mm, 115Vac; Blower Type Ebm-Papst Blowers
Air Flow Rate 1010 SCFM (1717 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Fans - 7878960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Fiberglass Radial Centrifugal Blowers - Series 42 & 43 - Hartzell Air Movement
Specs
Fan / Blower Diameter 16.0 to 33.0 inch (406 to 838 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details