ebm-papst Inc. Centrifugal Fan, 230Vac, 4 Wire Leaded; Blower Type Ebm-Papst R2E250-RA50-09

Description
CENTRIFUGAL FAN, 230VAC, 4 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:210W RoHS Compliant: Yes
Description
CENTRIFUGAL FAN, 230VAC, 4 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:210W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 230Vac, 4 Wire Leaded; Blower Type Ebm-Papst - 08X6122 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 230Vac, 4 Wire Leaded; Blower Type Ebm-Papst
08X6122
Centrifugal Fan, 230Vac, 4 Wire Leaded; Blower Type Ebm-Papst 08X6122
CENTRIFUGAL FAN, 230VAC, 4 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:210W RoHS Compliant: Yes

CENTRIFUGAL FAN, 230VAC, 4 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:210W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 08X6122
Product Name Centrifugal Fan, 230Vac, 4 Wire Leaded; Blower Type Ebm-Papst
Design Centrifugal; Other; Motorized Impeller
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fans - Centrifugal Radial Tip -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Dirty
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
190mm AC Centrifugal Fan (Backward Curve) - FH190S0000-068-020-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details